SMC Corporation NCDQ2D63-100DZ
- 收藏
- 对比
NCDQ2D63-100DZ
2300-NCDQ2D63-100DZ
无类别的
--
大陆
立即发货

COMPACT CYLINDER, NCQ2-Z SERIES / SMC Corporation NCDQ2D63-100DZ
1最小包装量--
NCDQ2D63-100DZ详情
SMC Corporation NCDQ2D63-100DZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread type
Metric
Thread connection size
M25 x 1.5
Revolving thread
无
Model
90°-Bend
Degree of protection (IP)
IP68
Construction type
External thread
Approved in combination with protective conduit UR
有
Approved in combination with protective conduit according to DIN EN 61386-23
有
NCDQ2D63-100DZ拓展信息







哦! 它是空的。