SMC Corporation NCDRA1BS63-90CZ
- 收藏
- 对比
NCDRA1BS63-90CZ
2300-NCDRA1BS63-90CZ
无类别的
--
大陆
立即发货

Actuator, Rotary, Rack & Pinion Type / SMC Corporation NCDRA1BS63-90CZ
1最小包装量--
NCDRA1BS63-90CZ详情
SMC Corporation NCDRA1BS63-90CZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
NCDRA1BS63-90CZ拓展信息







哦! 它是空的。