SMC Corporation NCDY2S40H-2500
- 收藏
- 对比
NCDY2S40H-2500
2300-NCDY2S40H-2500
无类别的
--
大陆
立即发货

CYLINDER, RODLESS, NCY2S SERIES / SMC Corporation NCDY2S40H-2500
1最小包装量--
添加到询价列表
NCDY2S40H-2500详情
SMC Corporation NCDY2S40H-2500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Construction type lens
Round
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
13
Material front ring
Metal
Type of control element
旋转按钮
With front ring
有
0个相似型号
NCDY2S40H-2500拓展信息







哦! 它是空的。