SMC Corporation NCMB075-0100C
- 收藏
- 对比
NCMB075-0100C
2300-NCMB075-0100C
无类别的
--
大陆
立即发货

Cylinder, air, SS, dbl act, basic mt, 3/04x1 / SMC Corporation NCMB075-0100C
1最小包装量--
NCMB075-0100C详情
SMC Corporation NCMB075-0100C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP68
Explosion-tested version
无
For Ex-Zone dust
None
For Ex-zone gas
None
Glass-fibre reinforced
无
Material quality
Brass
Model
Straight
Nominal thread size metric/PG
25
Pitch thread
1.5
Shock resistant
有
Suitable for cable diameter
9 - 16
Surface protection
Nickel-plated
Thread length
12
Thread type
Metric
With locknut
无
With strain relief
无
Wrench width
30
NCMB075-0100C拓展信息







哦! 它是空的。