SMC Corporation NCMC150-0400
- 收藏
- 对比
NCMC150-0400
2300-NCMC150-0400
无类别的
--
大陆
立即发货

Cylinder, SS, rear pivot, dbl act, 1-1/2 bore, 4 stroke
1最小包装量--
NCMC150-0400详情
SMC Corporation NCMC150-0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 90
Outer diameter approx.
17
Nominal voltage U0
0.6
Nominal voltage U
1
Nominal cross section conductor
2.5
Material outer sheath
Polyolefin
Low smoke (according to EN 61034-2)
无
Flame retardant
无
Core identification
Colour
Conductor category
Class 1 = solid
Colour outer sheath
Black
NCMC150-0400拓展信息







哦! 它是空的。