SMC Corporation NCMR044-0200C
- 收藏
- 对比
NCMR044-0200C
2300-NCMR044-0200C
无类别的
--
大陆
立即发货

Cylinder, st steel, dbl act, 7/16x2 stroke, front block mt, bumper / SMC Corporation NCMR044-0200C
1最小包装量--
NCMR044-0200C详情
SMC Corporation NCMR044-0200C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
NCMR044-0200C拓展信息







哦! 它是空的。