SMC Corporation NCQ8A150-300
- 收藏
- 对比
NCQ8A150-300
2300-NCQ8A150-300
无类别的
--
大陆
立即发货

CYLINDER, COMPACT, NCQ8 SERIES / SMC Corporation NCQ8A150-300
1最小包装量--
NCQ8A150-300详情
SMC Corporation NCQ8A150-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of fastening
Solder
Type of electric connection
焊接连接
Rated surge voltage
4
Rated current In
12
Pollution degree
2
Packaging type
Carton (box)
Overvoltage category
III
Material of contact surface
Tin
Inflammability class of insulation material according to with UL94
V0
NCQ8A150-300拓展信息







哦! 它是空的。