SMC Corporation NY-J016B
- 收藏
- 对比
NY-J016B
2300-NY-J016B
配件
--
大陆
立即发货

Double Rod Clevis, NY Series / SMC Corporation NY-J016B
1最小包装量--
NY-J016B详情
SMC Corporation NY-J016B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
壁挂式
MIL Type
MIL-DTL-5015
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
97-3100A-16(850) 97-3100A-16(0850)
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
N
系列
97 5015
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品
Connectors
安装角
Straight
产品类别
圆形MIL规格后壳
NY-J016B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。