SMC Corporation PFM711-N7-B
- 收藏
- 对比
PFM711-N7-B
2300-PFM711-N7-B
控制器 - 机械安全
--
大陆
立即发货

FLOW SWITCH FOR AIR, DIGITAL, 2 COLOR, IP40, 2-100 L/MIN / SMC Corporation PFM711-N7-B
1最小包装量--
PFM711-N7-B详情
SMC Corporation PFM711-N7-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65/IP67
Model
Fix mounted
Number of digital inputs
3
Number of digital outputs
3
Radio standard Bluetooth
无
Radio standard Wi-Fi 802.11
无
Type of fastening
With screws
深度
56.9
高度
25.4
宽度
44.5
PFM711-N7-B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。