SMC Corporation PSE561-01-C2
- 收藏
- 对比
PSE561-01-C2
2300-PSE561-01-C2
电流传感器
--
大陆
立即发货

PRESSURE SENSOR FOR GENERAL FLUIDS / SMC Corporation PSE561-01-C2
1最小包装量--
PSE561-01-C2详情
SMC Corporation PSE561-01-C2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Polyamide (PA)
Model
Straight
Nominal thread size metric/PG
25
Pitch thread
1.5
Shock resistant
有
Surface protection
Untreated
Thread length
11
Thread type
Metric
With locknut
无
With strain relief
无
Wrench width
35
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP54
Explosion-tested version
无
For Ex-Zone dust
None
For Ex-zone gas
None
Glass-fibre reinforced
无
PSE561-01-C2拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。