SMC Corporation SRH3010-01
- 收藏
- 对比
SRH3010-01
2300-SRH3010-01
无类别的
--
大陆
立即发货

REGULATOR, S/STEEL, CLEAN, SR SERIES / SMC Corporation SRH3010-01
1最小包装量--
添加到询价列表
SRH3010-01详情
SMC Corporation SRH3010-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Degree of protection (IP), front side
IP40
Rated permanent current Iu
630
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
0个相似型号
SRH3010-01拓展信息







哦! 它是空的。