SMC Corporation SRH3111-N02
- 收藏
- 对比
SRH3111-N02
2300-SRH3111-N02
无类别的
--
大陆
立即发货

Regulator, SS, clean, 1/4PT, airline, NPT, relieving / SMC Corporation SRH3111-N02
1最小包装量--
SRH3111-N02详情
SMC Corporation SRH3111-N02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
2500 - 15000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
625 - 1250
Rated permanent current Iu
1250
Type of control element
Push button
Type of electrical connection of main circuit
Rail connection
With integrated under voltage release
无
SRH3111-N02拓展信息







哦! 它是空的。