SMC Corporation SV1100-5FU-CS-C6
- 收藏
- 对比
SV1100-5FU-CS-C6
2300-SV1100-5FU-CS-C6
无类别的
--
大陆
立即发货

2 POSITION SINGLE SOLENOID, SV SERIES / SMC Corporation SV1100-5FU-CS-C6
1最小包装量--
添加到询价列表
SV1100-5FU-CS-C6详情
SMC Corporation SV1100-5FU-CS-C6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Pollution degree
3
Rated current In
3
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP67
Material housing
Plastic
0个相似型号
SV1100-5FU-CS-C6拓展信息







哦! 它是空的。