SMC Corporation SV1A00-6FU
- 收藏
- 对比
SV1A00-6FU
2300-SV1A00-6FU
无类别的
--
大陆
立即发货

VALVE, 4 POSITION DUAL 3 PORT (N.C./N.C.), SV SERIES / SMC Corporation SV1A00-6FU
1最小包装量--
SV1A00-6FU详情
SMC Corporation SV1A00-6FU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Packaging type
Other
Rated current In
16
Type of fastening
Solder
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Connectable conductor cross section solid-core
0.5 - 2.5
高度
14.2
SV1A00-6FU拓展信息







哦! 它是空的。