SMC Corporation SY30M-39-1A-N7
- 收藏
- 对比
SY30M-39-1A-N7
2300-SY30M-39-1A-N7
无类别的
--
大陆
立即发货

Individual Exhaust Assembly, 5 Port Solenoid Valve, SY30M Series / SMC Corporation SY30M-39-1A-N7
1最小包装量--
SY30M-39-1A-N7详情
SMC Corporation SY30M-39-1A-N7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
500 - 500
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 50
Rated permanent current Iu
50
Type of control element
Rocker lever
Type of electrical connection of main circuit
Other
SY30M-39-1A-N7拓展信息







哦! 它是空的。