SMC Corporation SY5300-5U1
- 收藏
- 对比
SY5300-5U1
2300-SY5300-5U1
气动,液压
--
大陆
立即发货

SY5300-5U1 datasheet pdf and Pneumatics, Hydraulics product details from SMC Corporation stock available at utmel
1最小包装量--
SY5300-5U1详情
SMC Corporation SY5300-5U1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuation Type
Pilot/Pilot
Manufacturer Series
SY5000
Maximum Operating Pressure
0.7 Mpa
Mounting Styles
Stand-Alone
Approvals
cULus
Device Type
Compact Module
Manufacturer
Murrelektronik
Manufacturer Part Number
56622
RoHS
Compliant
功能
5/3
端口的数量
5/3
连接类型
M8
知识产权评级
IP67
SY5300-5U1拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。