SMC Corporation SY70M-2-2DA-C0
- 收藏
- 对比
SY70M-2-2DA-C0
2300-SY70M-2-2DA-C0
无类别的
--
大陆
立即发货

Manifold Block Assembly, SY70M Series / SMC Corporation SY70M-2-2DA-C0
1最小包装量--
SY70M-2-2DA-C0详情
SMC Corporation SY70M-2-2DA-C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
0FLQ005.HXR
Interrupt Rating
10KA @ 500VAC
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
额定电流
5
SY70M-2-2DA-C0拓展信息







哦! 它是空的。