SMC Corporation SYJA722-01N
- 收藏
- 对比
SYJA722-01N
2300-SYJA722-01N
无类别的
--
大陆
立即发货

Valve, air oper, NO, 3 port, body pt, 1/8NPT / SMC Corporation SYJA722-01N
1最小包装量--
添加到询价列表
SYJA722-01N详情
SMC Corporation SYJA722-01N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
SYJA722-01N拓展信息







哦! 它是空的。