SMC Corporation TU0425Y3-20
- 收藏
- 对比
TU0425Y3-20
2300-TU0425Y3-20
无类别的
--
大陆
立即发货

TUBING, POLYURETHANE, TU SERIES / SMC Corporation TU0425Y3-20
1最小包装量--
TU0425Y3-20详情
SMC Corporation TU0425Y3-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
200 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 400
Rated permanent current Iu
400
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
With integrated under voltage release
无
TU0425Y3-20拓展信息







哦! 它是空的。