SMC Corporation TU0425Y-500
- 收藏
- 对比
TU0425Y-500
2300-TU0425Y-500
无类别的
--
大陆
立即发货

TUBING, POLYURETHANE, YELLOW, 500 METER COIL, TU SERIES / SMC Corporation TU0425Y-500
1最小包装量--
TU0425Y-500详情
SMC Corporation TU0425Y-500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Pollution degree
2
Overvoltage category
3
Degree of protection (IP)
IP20
Connectable conductor cross section solid-core
1 - 35
Connectable conductor cross section multi-wired
1 - 25
频率
50 - 60
TU0425Y-500拓展信息







哦! 它是空的。