SMC Corporation TU0805GR1-100
- 收藏
- 对比
TU0805GR1-100
2300-TU0805GR1-100
无类别的
--
大陆
立即发货

POLYURETHANE TUBING, TU SERIES, 8MM OD, 100 METER COIL / SMC Corporation TU0805GR1-100
1最小包装量--
TU0805GR1-100详情
SMC Corporation TU0805GR1-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
3200 - 38400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Rated permanent current Iu
1600
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
With integrated under voltage release
无
TU0805GR1-100拓展信息







哦! 它是空的。