SMC Corporation VBA43A-N04-Z
- 收藏
- 对比
VBA43A-N04-Z
2300-VBA43A-N04-Z
无类别的
--
大陆
立即发货

Booster Regulator, 1/2NPT, max 1.6MPa
1最小包装量--
VBA43A-N04-Z详情
SMC Corporation VBA43A-N04-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of electric connection
Screw connection
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Number of contacts as change-over contact
0
Material front ring
Plastic
Degree of protection (NEMA)
4X, 13
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Colour front ring
Titanium
VBA43A-N04-Z拓展信息







哦! 它是空的。