SMC Corporation VEX1300-04-B
- 收藏
- 对比
VEX1300-04-B
2300-VEX1300-04-B
无类别的
--
大陆
立即发货

POWER VALVE/PROPORTIONAL VALVE, VEX SERIES / SMC Corporation VEX1300-04-B
1最小包装量--
添加到询价列表
VEX1300-04-B详情
SMC Corporation VEX1300-04-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type
Other
Degree of protection (IP)
IP54
Material housing
Other
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Voltage type
AC/DC
0个相似型号
VEX1300-04-B拓展信息







哦! 它是空的。