SMC Corporation VEX1533-06
- 收藏
- 对比
VEX1533-06
2300-VEX1533-06
无类别的
--
大陆
立即发货

POWER VALVE PRECISION REGULATOR, VEX SERIES / SMC Corporation VEX1533-06
1最小包装量--
添加到询价列表
VEX1533-06详情
SMC Corporation VEX1533-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
VEX1533-06拓展信息







哦! 它是空的。