SMC Corporation VF3533-5DZ1-02
- 收藏
- 对比
VF3533-5DZ1-02
2300-VF3533-5DZ1-02
控制器 - 机械安全
--
大陆
立即发货

VALVE, PILOT OPERATED 5 PORT SOLENOID, VF SERIES / SMC Corporation VF3533-5DZ1-02
1最小包装量--
VF3533-5DZ1-02详情
SMC Corporation VF3533-5DZ1-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Degree of protection (IP), front side
IP40
Rated permanent current Iu
250
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
VF3533-5DZ1-02拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。