SMC Corporation VF505WL3
- 收藏
- 对比
VF505WL3
2300-VF505WL3
无类别的
--
大陆
立即发货

VF505WL3 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
VF505WL3详情
SMC Corporation VF505WL3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Cores
3
Connector version
straight
Cable use
Current
Cable features
Waterproof
Type A
PowerCon socket
Version
Cable
Type B
PowerCon plug
No. of A connectors
1x
Factory colour
Black,Yellow
VF505WL3拓展信息







哦! 它是空的。