SMC Corporation VFR2300-5F-01
- 收藏
- 对比
VFR2300-5F-01
2300-VFR2300-5F-01
控制器 - 机械安全
--
大陆
立即发货

VALVE DBL PLUG-IN BASE MOUNT
1最小包装量--
VFR2300-5F-01详情
SMC Corporation VFR2300-5F-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry PG
Suitable for safety functions
有
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Number of contacts as change-over contact
0
Material housing
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
VFR2300-5F-01拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。