SMC Corporation VFR3140-5DZ
- 收藏
- 对比
VFR3140-5DZ
2300-VFR3140-5DZ
无类别的
--
大陆
立即发货

VALVE, SOL, VFR series / SMC Corporation VFR3140-5DZ
1最小包装量--
VFR3140-5DZ详情
SMC Corporation VFR3140-5DZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP54
Explosion-tested version
无
For Ex-Zone dust
None
For Ex-zone gas
None
Glass-fibre reinforced
无
Material quality
Brass
Model
Straight
Nominal thread size metric/PG
11
Shock resistant
有
Surface protection
Nickel-plated
Thread length
10
Thread type
PG
With locknut
无
With strain relief
无
Wrench width
20
VFR3140-5DZ拓展信息







哦! 它是空的。