SMC Corporation VFS2110-5T
- 收藏
- 对比
VFS2110-5T
2300-VFS2110-5T
无类别的
--
大陆
立即发货

VALVE, 2POS/SGL, VFS SERIES / SMC Corporation VFS2110-5T
1最小包装量--
VFS2110-5T详情
SMC Corporation VFS2110-5T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP64
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Aluminium
Model
Incremental encoder
Programmable
无
Type of electric connection
Cable
VFS2110-5T拓展信息







哦! 它是空的。