SMC Corporation VFS2210-1DZ
- 收藏
- 对比
VFS2210-1DZ
2300-VFS2210-1DZ
控制器 - 机械安全
--
大陆
立即发货

VALVE DBL NON PLUG-IN BASE MT, VFS SERIES / SMC Corporation VFS2210-1DZ
1最小包装量--
VFS2210-1DZ详情
SMC Corporation VFS2210-1DZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
6 - 10
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 200
Rated permanent current Iu
200
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
With integrated under voltage release
无
VFS2210-1DZ拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。