SMC Corporation VFS2230-5DZ-02
- 收藏
- 对比
VFS2230-5DZ-02
2300-VFS2230-5DZ-02
无类别的
--
大陆
立即发货

VALVE DBL SOLENOID BODY PT, VFS SERIES / SMC Corporation VFS2230-5DZ-02
1最小包装量--
VFS2230-5DZ-02详情
SMC Corporation VFS2230-5DZ-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Thermoplastic
Model
Protective contact (type F)
Nominal current
16
Nominal voltage
250
Surface protection
Untreated
Transparent
无
Type of fastening
Mounting with screw
频率
50 - 60
VFS2230-5DZ-02拓展信息







哦! 它是空的。