SMC Corporation VFS4100R-3F-04
- 收藏
- 对比
VFS4100R-3F-04
2300-VFS4100R-3F-04
无类别的
--
大陆
立即发货

VALVE, 5 PORT PILOT OPERATED, VFS SERIES / SMC Corporation VFS4100R-3F-04
1最小包装量--
VFS4100R-3F-04详情
SMC Corporation VFS4100R-3F-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Titanium
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
4X, 13
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
VFS4100R-3F-04拓展信息







哦! 它是空的。