SMC Corporation VFS4110-5E-03
- 收藏
- 对比
VFS4110-5E-03
2300-VFS4110-5E-03
控制器 - 机械安全
--
大陆
立即发货

VALVE, SGL SOLENOID BASE MT NON PLUG-IN, VFS SERIES / SMC Corporation VFS4110-5E-03
1最小包装量--
VFS4110-5E-03详情
SMC Corporation VFS4110-5E-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049112S14TW066
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VFS4110-5E-03拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。