SMC Corporation VH321-03
- 收藏
- 对比
VH321-03
2300-VH321-03
无类别的
--
大陆
立即发货

HAND VALVE, 3/8RC, VH SERIES / SMC Corporation VH321-03
1最小包装量--
VH321-03详情
SMC Corporation VH321-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Explosion safety category for dust
None
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 24
Suitable for safety functions
有
Type of electric connection
Connector M12
Voltage type
DC
Ambient temperature
-30 - 55
VH321-03拓展信息







哦! 它是空的。