SMC Corporation VHK2-03S-10F
- 收藏
- 对比
VHK2-03S-10F
2300-VHK2-03S-10F
无类别的
--
大陆
立即发货

FINGER VALVE, KNOB, 2 PORT, 3/8PT P SIDE, VHK2 SERIES / SMC Corporation VHK2-03S-10F
1最小包装量--
VHK2-03S-10F详情
SMC Corporation VHK2-03S-10F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Brand
TE Connectivity / Polamco
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Filtered
-
Manufacturer
TE Connectivity
MIL Type
MIL-DTL-83513
Number of Cable Entries
1 Entry
Part # Aliases
AAB7902-00
RoHS
N
Shell Sizes
25
Tradename
Polamco
类型
Band Adaptor
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
电缆直径
10.8 mm
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品类别
D-Sub Backshells
VHK2-03S-10F拓展信息







哦! 它是空的。