SMC Corporation VHS20-N01B-B-Z
- 收藏
- 对比
VHS20-N01B-B-Z
2300-VHS20-N01B-B-Z
控制器 - 机械安全
--
大陆
立即发货

Valve, sgl act relief, 3 port, 1/8NPT, brkt, PSI / SMC Corporation VHS20-N01B-B-Z
1最小包装量--
VHS20-N01B-B-Z详情
SMC Corporation VHS20-N01B-B-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
13
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911713TN016
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VHS20-N01B-B-Z拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。