SMC Corporation VHS40-04A-B
- 收藏
- 对比
VHS40-04A-B
2300-VHS40-04A-B
无类别的
--
大陆
立即发货

Valve, pressure relief, lock holes, 3 port sgl act, flame resist, 1/2Rc,brkt / SMC Corporation VHS40-04A-B
1最小包装量--
VHS40-04A-B详情
SMC Corporation VHS40-04A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Modular version
有
Rated operation power NEMA
3.677
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
8.5
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
9
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
4
Rated operation power at AC-4, 400 V
4
Rated operation current Ie at AC-1, 400 V
22
Rated control supply voltage at DC
72 - 125
Number of auxiliary contacts as normally closed contact
1
VHS40-04A-B拓展信息







哦! 它是空的。