SMC Corporation VHS40-N04A-Z
- 收藏
- 对比
VHS40-N04A-Z
2300-VHS40-N04A-Z
气动,液压
--
大陆
立即发货

Valve, Pressure Relief, 3-Port, Body Sz1/2, Port Sz 1/2 NPT, w/ Locking Holes / SMC Corporation VHS40-N04A-Z
1最小包装量--
VHS40-N04A-Z详情
SMC Corporation VHS40-N04A-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Die Cast Aluminium
RoHS
Non-Compliant
Dimensions
63 (Dia.) x 107 (Height)mm
Manufacturer Series
VHS
Maximum Operating Pressure
1 (Operating) MPa, 1.5 (Proof) MPa
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-5°C
VHS40-N04A-Z拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。