SMC Corporation VM122-M5-06SA
- 收藏
- 对比
VM122-M5-06SA
2300-VM122-M5-06SA
无类别的
--
大陆
立即发货

Valve, mechanical, 2 port, bottom port, M5, hard steel roller plunger / SMC Corporation VM122-M5-06SA
1最小包装量--
VM122-M5-06SA详情
SMC Corporation VM122-M5-06SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
54
Nominal thread size metric/PG
50
With strain relief
无
Thread type
Metric
With locknut
无
Suitable for cable diameter
10 - 10
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
10
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
VM122-M5-06SA拓展信息







哦! 它是空的。