SMC Corporation VM220-02-00A
- 收藏
- 对比
VM220-02-00A
2300-VM220-02-00A
气动,液压
--
大陆
立即发货

Valve, mechl, basic actuator, 1/4Rc, 2 port, side mt / SMC Corporation VM220-02-00A
1最小包装量--
VM220-02-00A详情
SMC Corporation VM220-02-00A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
VM200
Screen over stranding element
None
Stranding element
无
Nominal voltage U
500
Nominal voltage U0
300
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-5 - 70
Screen over stranding
None
Colour outer sheath
Black
Conductor category
Class 5 = flexible
Core identification
Numbers
Low smoke (according to EN 61034-2)
无
Material core insulation
Polyvinyl chloride (PVC)
Material outer sheath
Polyvinyl chloride (PVC)
Nominal cross section conductor
1.5
螺纹尺寸
1/4in
VM220-02-00A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。