SMC Corporation VNA211A-N15A-3D
- 收藏
- 对比
VNA211A-N15A-3D
2300-VNA211A-N15A-3D
无类别的
--
大陆
立即发货

Process Valve for Air, 2 port, solenoid, 1/2 / SMC Corporation VNA211A-N15A-3D
1最小包装量--
VNA211A-N15A-3D详情
SMC Corporation VNA211A-N15A-3D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Conductor category
Class 5 = flexible
Core identification
Numbers
Flame retardant
According to IEC/EN 60332-3-24
Low smoke (according to EN 61034-2)
无
Material core insulation
Other
Material outer sheath
Other
Min. permitted bending radius, moving application/free movement
85
Min. permitted bending radius, stationary application/permanent installation
34
Nominal cross section conductor
0.75
Nominal voltage U
1000
Nominal voltage U0
600
Outer diameter approx.
8.5
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-30 - 80
Screen over stranding
Braiding
Screen over stranding element
None
Stranding element
无
VNA211A-N15A-3D拓展信息







哦! 它是空的。