VNB102CS-N8A
VNB102CS-N8A

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

SMC Corporation VNB102CS-N8A

  • 收藏
  • 对比

型号

VNB102CS-N8A

utmel 编号

2300-VNB102CS-N8A

商品类别

控制器 - 机械安全

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

PROCESS VALVE, FOR FLOW CONTROL, AIR OPERATED, VNB SERIES / SMC Corporation VNB102CS-N8A

起订量

1最小包装量--

添加到询价列表
VNB102CS-N8A
VNB102CS-N8A SMC Corporation PROCESS VALVE, FOR FLOW CONTROL, AIR OPERATED, VNB SERIES / SMC Corporation VNB102CS-N8A

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

VNB102CS-N8A详情

SMC Corporation VNB102CS-N8A重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Adjustment range undelayed short-circuit release

    1260 - 5040

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device slide-in technique (withdrawable)

  • Number of auxiliary contacts as normally closed contact

    0

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    315 - 630

  • Rated permanent current Iu

    630

  • Type of control element

    Rocker lever

  • Type of electrical connection of main circuit

    Screw connection

  • With integrated under voltage release

0个相似型号

VNB102CS-N8A拓展信息

MDBF32TN-25-Y59ASAPC
MDBF32TN-25-Y59ASAPC

SMC Corporation

MGGMB50-75 350-XC11
MGGMB50-75 350-XC11

SMC Corporation

MGCMB20-150-B53L
MGCMB20-150-B53L

SMC Corporation

MY3B25-400LS
MY3B25-400LS

SMC Corporation

MGPL100TN-150Z
MGPL100TN-150Z

SMC Corporation

MGPL32-75-Z73SAPC
MGPL32-75-Z73SAPC

SMC Corporation

MY1C20G-1850H-A93L
MY1C20G-1850H-A93L

SMC Corporation

MXS25-40AS-M9PVL
MXS25-40AS-M9PVL

SMC Corporation

MXS8-50AS-A90LS
MXS8-50AS-A90LS

SMC Corporation

MTS8-5M-M9BM
MTS8-5M-M9BM

SMC Corporation

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z