SMC Corporation VQ7-8-FPG-D-1Z
- 收藏
- 对比
VQ7-8-FPG-D-1Z
2300-VQ7-8-FPG-D-1Z
无类别的
--
大陆
立即发货

VALVE, SOLENOID, ISO STANDARD, VQ7 SERIES / SMC Corporation VQ7-8-FPG-D-1Z
1最小包装量--
VQ7-8-FPG-D-1Z详情
SMC Corporation VQ7-8-FPG-D-1Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
材料
Polybutylene Terephthalate (PBT)
Brand
TE Connectivity / AMP
Contact Materials
Polyester
Factory Pack QuantityFactory Pack Quantity
800
Manufacturer
TE Connectivity
Mounting Styles
Cable Mount / Free Hanging
RoHS
Details
Tradename
FASTON
Unit Weight
0.093123 oz
系列
Fastin-Faston
类型
Housing
颜色
Black
性别
Male
子类别
Terminals
终端样式
Crimp
触点性别
Pin (Male)
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Accessories
安装角
Straight
产品类别
Terminals
VQ7-8-FPG-D-1Z拓展信息







哦! 它是空的。