SMC Corporation VS3115-025DBLP-N
- 收藏
- 对比
VS3115-025DBLP-N
2300-VS3115-025DBLP-N
无类别的
--
大陆
立即发货

VALVE SOL/BODY-PORTED NPT
1最小包装量--
VS3115-025DBLP-N详情
SMC Corporation VS3115-025DBLP-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
材料
Plastic
Bulb type
LED (monochrome)
Power supply (LOV)
battery-powered
Energy efficiency rating
n.rel.
Factory colour
Clear
RoHS
N
Brand
Amphenol Pcd
Manufacturer
Amphenol
Part # Aliases
A8504910944TW216D
Mating Style
可旋转联轴器
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Shell Style#
Straight
Shell Sizes
44
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VS3115-025DBLP-N拓展信息







哦! 它是空的。