SMC Corporation VS3135-043P-N
- 收藏
- 对比
VS3135-043P-N
2300-VS3135-043P-N
无类别的
--
大陆
立即发货

Valve, Direct Operated, Metal Seal / SMC Corporation VS3135-043P-N
1最小包装量--
VS3135-043P-N详情
SMC Corporation VS3135-043P-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Key
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
pSemi
Brand
pSemi
产品类别
Murata
VS3135-043P-N拓展信息







哦! 它是空的。