SMC Corporation VS4140-063N-T
- 收藏
- 对比
VS4140-063N-T
2300-VS4140-063N-T
无类别的
--
大陆
立即发货

Valve, sgl w/base PT / SMC Corporation VS4140-063N-T
1最小包装量--
添加到询价列表
VS4140-063N-T详情
SMC Corporation VS4140-063N-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
0个相似型号
VS4140-063N-T拓展信息







哦! 它是空的。