SMC Corporation VS7-6-FPG-D-3Z
- 收藏
- 对比
VS7-6-FPG-D-3Z
2300-VS7-6-FPG-D-3Z
无类别的
--
大陆
立即发货

VALVE SOL/PILOT ISO, VS7 SERIES / SMC Corporation VS7-6-FPG-D-3Z
1最小包装量--
VS7-6-FPG-D-3Z详情
SMC Corporation VS7-6-FPG-D-3Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
With front ring
有
Type of control element
Key
Colour front ring
Titanium
Type of electric connection
Screw connection
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Number of contacts as change-over contact
0
Material front ring
Plastic
Degree of protection (NEMA)
1
Degree of protection (IP)
IP66
VS7-6-FPG-D-3Z拓展信息







哦! 它是空的。