SMC Corporation VT315E-021D
- 收藏
- 对比
VT315E-021D详情
SMC Corporation VT315E-021D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shaft Type
单端
RoHS
Non-Compliant
Mounting Styles
Shafted
Manufacturer Part Number
205533
Manufacturer
Pepperl Fuchs
Approvals
CE;cULus;TUV
操作温度
-20 to 80 Degrees C
终端
1 m Cable
输入电压
5 VDC
轴承
-20 to 80
知识产权评级
IP65
VT315E-021D拓展信息








哦! 它是空的。