SMC Corporation VV3Q11-03CS2-D
- 收藏
- 对比
VV3Q11-03CS2-D详情
SMC Corporation VV3Q11-03CS2-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG22/7
Cable use
Networks,PROFInet C
Cable features
PUR coating,Braided shield,Metal foil shield,flexible core
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
屏蔽/屏蔽
SF/UTP
VV3Q11-03CS2-D拓展信息








哦! 它是空的。