SMC Corporation VV5Q05-02M5C-D
- 收藏
- 对比
VV5Q05-02M5C-D
2300-VV5Q05-02M5C-D
无类别的
--
大陆
立即发货

MFLD, NON PLUG-IN, VQ0000
1最小包装量--
VV5Q05-02M5C-D详情
SMC Corporation VV5Q05-02M5C-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder bucket
Manufacturer part #
L17DTPK-M-09+L77SDE09S
Contact surface
Gold on nickel
Connection angle
180°
Content
1pc(s)
No. of rows
2
Factory colour
Metal
RoHS
Non-Compliant
类型
L17DTPK-M-09+L77SDE09S
特征
1x cable entry (straight),+ 4-40 knurl head screw,+ strain relief gland
VV5Q05-02M5C-D拓展信息







哦! 它是空的。